Alpha Wire Cable and Cord Grips PMC20 BK080

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide M20x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide M20x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PMC20BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMC20BK080-ND
Cable and Cord Grips PMC20BK080-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide M20x1.5 Black"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide M20x1.5 Black"

Buy Now Datasheet
Cable Gland, M20X1.5, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7213 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M20X1.5, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire
60AC7213
Cable Gland, M20X1.5, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire 60AC7213
CABLE GLAND, M20X1.5, PA 6, 6-12MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, M20X1.5, PA 6, 6-12MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number PMC20BK080-ND 60AC7213
Product Name Cable and Cord Grips Cable Gland, M20X1.5, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601215R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4305501 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details