Alpha Wire Cable and Cord Grips PMC16 BK080

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PMC16BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMC16BK080-ND
Cable and Cord Grips PMC16BK080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Black"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Black"

Buy Now Datasheet
Cable Glands - 1753771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753771
Cable Glands 1753771
Alpha Wire PMC16 BK080 Cable Gland

Alpha Wire PMC16 BK080 Cable Gland

Supplier's Site
Cable Gland, M16X1.5, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7212 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M16X1.5, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire
60AC7212
Cable Gland, M16X1.5, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire 60AC7212
CABLE GLAND, M16X1.5, PA 6, 5-10MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, M16X1.5, PA 6, 5-10MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PMC16BK080-ND 1753771 60AC7212
Product Name Cable and Cord Grips Cable Glands Cable Gland, M16X1.5, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248709 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details