Alpha Wire PF1300 BK005: PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E PIF1300 BK005

Description
Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.
Description
Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.

Suppliers

Company
Product
Description
Supplier Links
PF1300 BK005: PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E - 70139229 - Allied Electronics, Inc.
Fort Worth, TX, USA
PF1300 BK005: PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E
70139229
PF1300 BK005: PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E 70139229
Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.

Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139229
Product Name PF1300 BK005: PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
Sleeve - NPFC-S-2G12-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details