Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2409 NA005

Description
"Natural Fiberglass Braided Sleeving 0.114"" (2.90mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass Braided Sleeving 0.114"" (2.90mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF2409NA005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF2409NA005-ND
Protective Hoses, Solid Tubing, Sleeving PF2409NA005-ND
"Natural Fiberglass Braided Sleeving 0.114"" (2.90mm) 100' (30.48m)"

"Natural Fiberglass Braided Sleeving 0.114"" (2.90mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 3Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 66F2598 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 3Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
66F2598
Sleeving, Flexible Braided, 3Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 66F2598
SLEEVING, FLEXIBLE BRAIDED, 3MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:3mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 3MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:3mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF2409NA005-ND 66F2598
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 3Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details