Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2406 NA005

Description
"Natural Fiberglass Braided Sleeving 0.162"" (4.11mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass Braided Sleeving 0.162"" (4.11mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - APF2406-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF2406-100-ND
Protective Hoses, Solid Tubing, Sleeving APF2406-100-ND
"Natural Fiberglass Braided Sleeving 0.162"" (4.11mm) 100' (30.48m)"

"Natural Fiberglass Braided Sleeving 0.162"" (4.11mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flex, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 18C2156 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flex, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
18C2156
Sleeving, Flex, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 18C2156
SLEEVING, FLEX, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:0.166"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Length:100ft RoHS Compliant: Yes

SLEEVING, FLEX, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:0.166"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number APF2406-100-ND 18C2156
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flex, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details