Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2405/8 NA005

Description
"Natural Fiberglass Braided Sleeving 0.625"" (15.88mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass Braided Sleeving 0.625"" (15.88mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - APF2405/8-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF2405/8-100-ND
Protective Hoses, Solid Tubing, Sleeving APF2405/8-100-ND
"Natural Fiberglass Braided Sleeving 0.625"" (15.88mm) 100' (30.48m)"

"Natural Fiberglass Braided Sleeving 0.625"" (15.88mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 15.88Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7237 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 15.88Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7237
Sleeving, Flexible Braided, 15.88Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7237
SLEEVING, FLEXIBLE BRAIDED, 15.88MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:15.88mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 15.88MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:15.88mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number APF2405/8-100-ND 92F7237
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 15.88Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable sleeve - ASI-KT-FK - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details