Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2004 NA005

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.204"" (5.18mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.204"" (5.18mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - APF2004-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF2004-100-ND
Protective Hoses, Solid Tubing, Sleeving APF2004-100-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.204"" (5.18mm) 100' (30.48m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.204"" (5.18mm) 100' (30.48m)"

Buy Now Datasheet
Braided Sleeve, 5.69Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire - 45T9905 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 5.69Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire
45T9905
Braided Sleeve, 5.69Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire 45T9905
BRAIDED SLEEVE, 5.69MM, NATURAL, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:5.69mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

BRAIDED SLEEVE, 5.69MM, NATURAL, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:5.69mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number APF2004-100-ND 45T9905
Product Name Protective Hoses, Solid Tubing, Sleeving Braided Sleeve, 5.69Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 2064823 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.6299 inch (16 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details