Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2003 NA008

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.229"" (5.82mm) 25.00' (7.62m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.229"" (5.82mm) 25.00' (7.62m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - APF2003-25-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF2003-25-ND
Protective Hoses, Solid Tubing, Sleeving APF2003-25-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.229"" (5.82mm) 25.00' (7.62m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.229"" (5.82mm) 25.00' (7.62m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 5.947Mm, Natural, 25Ft; Sleeving / Tubing Type Alpha Wire - 66F2582 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 5.947Mm, Natural, 25Ft; Sleeving / Tubing Type Alpha Wire
66F2582
Sleeving, Flexible Braided, 5.947Mm, Natural, 25Ft; Sleeving / Tubing Type Alpha Wire 66F2582
SLEEVING, FLEXIBLE BRAIDED, 5.947MM, NATURAL, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:5.947mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 5.947MM, NATURAL, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:5.947mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number APF2003-25-ND 66F2582
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 5.947Mm, Natural, 25Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S11-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details