Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF20022 NA002

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.025"" (0.64mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.025"" (0.64mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF20022NA002-500-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF20022NA002-500-ND
Protective Hoses, Solid Tubing, Sleeving PF20022NA002-500-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.025"" (0.64mm) 500' (152.40m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.025"" (0.64mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 0.813Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2175 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 0.813Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2175
Sleeving, Flexible Braided, 0.813Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2175
SLEEVING, FLEXIBLE BRAIDED, 0.813MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:0.813mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 0.813MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:0.813mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF20022NA002-500-ND 66F2175
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 0.813Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-4-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details