The Alpha Wire FIT Wire Management Sleeving, part number PF20016, is constructed from silicone rubber-coated fiberglass, providing a robust solution for wire protection. It features a minimum inner diameter of 0.051 inches and a maximum inner diameter of 0.061 inches, with a wall thickness of 0.015 inches. The sleeving is natural in color and is designed to withstand a temperature range from -70°C to 200°C. This product meets several applicable specifications, including UL Standard 1441 for 600 VRMS and military standard MIL-I-3190/6 Class 200, Type D, Category C. It also complies with NEMA TF-1 Grade A and has passed various environmental tests, including corrosion and fungus resistance. The sleeving exhibits excellent physical properties, with a minimum tensile strength of 1200 psi and an elongation of 420%. Its electrical properties include a dielectric strength of 8000 V and a volume resistivity of 6x10^13 ohm-cm. Additionally, it is lead-free and complies with RoHS regulations, making it suitable for applications requiring adherence to environmental standards. Engineers considering this product should evaluate its specifications against their project requirements for wire management and protection.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | PF20016 |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |