Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF20015 NA001

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.057"" (1.45mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.057"" (1.45mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF20015NA001-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF20015NA001-ND
Protective Hoses, Solid Tubing, Sleeving PF20015NA001-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.057"" (1.45mm) 1000' (304.80m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.057"" (1.45mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 1.702Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire - 98F4686 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 1.702Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire
98F4686
Sleeving, Flexible Braided, 1.702Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire 98F4686
SLEEVING, FLEXIBLE BRAIDED, 1.702MM, NATURAL, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:1.702mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 1.702MM, NATURAL, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:1.702mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF20015NA001-ND 98F4686
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 1.702Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-04-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details