Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF20010 NA002

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.102"" (2.59mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.102"" (2.59mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF20010NA002-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF20010NA002-ND
Protective Hoses, Solid Tubing, Sleeving PF20010NA002-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.102"" (2.59mm) 500' (152.40m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.102"" (2.59mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 2.845Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2162 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 2.845Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2162
Sleeving, Flexible Braided, 2.845Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2162
SLEEVING, FLEXIBLE BRAIDED, 2.845MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:2.845mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 2.845MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:2.845mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF20010NA002-ND 66F2162
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 2.845Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 057837N004 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2345925 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1 inch (25.4 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details