The Alpha Wire FIT Wire Management Sleeving, part number PF13020, is constructed from PVC-coated fiberglass braid, providing a minimum inner diameter of 0.032 inches and a maximum inner diameter of 0.039 inches. The wall thickness is a minimum of 0.013 inches, and the product is available in black. This sleeving meets several applicable specifications, including UL Standard 1441 for 600 VRMS and military specification MIL-I-3190/2 Class 130, Type B Category b. It is also compliant with NEMA TF-1 Grade A. The product is designed to operate within a temperature range of -20 to 130°C and has a dielectric strength of 5000 V minimum, with a volume resistivity of 1x10^9 ohm-cm minimum. In terms of environmental compliance, the sleeving adheres to the EU Directive 2011/65/EU (RoHS2) and does not contain any substances of very high concern as per the REACH regulation. It is lead-free and meets the requirements of California Proposition 65. The product is available in various lengths, with a maximum of 1000 feet for certain configurations.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | PF13020 |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |