Alpha Wire Multiple Conductor Cables - PCM1202 CL005 PCM1202 CL005

Description
Manufacturer: Alpha Wire Win Source Part Number: 771612-PCM1202 CL005 Operating Temperature Range: -20°C ~ 105°C Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.350" (8.89mm) Jacket Color: Clear Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.022" (0.55mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 771612-PCM1202 CL005 Operating Temperature Range: -20°C ~ 105°C Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.350" (8.89mm) Jacket Color: Clear Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.022" (0.55mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - PCM1202 CL005
771612-PCM1202 CL005
Multiple Conductor Cables - PCM1202 CL005 771612-PCM1202 CL005
Manufacturer: Alpha Wire Win Source Part Number: 771612-PCM1202 CL005 Operating Temperature Range: -20°C ~ 105°C Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.350" (8.89mm) Jacket Color: Clear Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.022" (0.55mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 771612-PCM1202 CL005
Operating Temperature Range: -20°C ~ 105°C
Wire Gauge: 12 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600V
Number of Conductors: 2
Part Status: Obsolete(EOL)
Conductor Strand: 65/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.350" (8.89mm)
Jacket Color: Clear
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.022" (0.55mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771612-PCM1202 CL005
Product Name Multiple Conductor Cables - PCM1202 CL005
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZB9051 | Power/sensor cable, PVC, 4 x 0.34 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details