Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1057 CL005

Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.144"" (3.66mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.144"" (3.66mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1057CL005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1057CL005-ND
Protective Hoses, Solid Tubing, Sleeving P1057CL005-ND
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.144"" (3.66mm) 100' (30.48m)"

"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.144"" (3.66mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Protective Flex, 3.759Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire - 28B6259 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 3.759Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
28B6259
Sleeving, Protective Flex, 3.759Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire 28B6259
SLEEVING, PROTECTIVE FLEX, 3.759MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:3.759mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 3.759MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:3.759mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P1057CL005-ND 28B6259
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 3.759Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details