Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1055/16 BK003

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.313"" (7.95mm) 250' (76.20m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.313"" (7.95mm) 250' (76.20m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - AP1055/16B-250-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
AP1055/16B-250-ND
Protective Hoses, Solid Tubing, Sleeving AP1055/16B-250-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.313"" (7.95mm) 250' (76.20m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.313"" (7.95mm) 250' (76.20m)"

Buy Now Datasheet
Sleeving, Protective Flex, 7.95Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 92F7256 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 7.95Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
92F7256
Sleeving, Protective Flex, 7.95Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 92F7256
SLEEVING, PROTECTIVE FLEX, 7.95MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:7.95mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 7.95MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:7.95mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AP1055/16B-250-ND 92F7256
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 7.95Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details