Alpha Wire Protective Hoses, Solid Tubing, Sleeving P10524 BK001

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.022"" (0.56mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.022"" (0.56mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P10524BK001-1000-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P10524BK001-1000-ND
Protective Hoses, Solid Tubing, Sleeving P10524BK001-1000-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.022"" (0.56mm) 1000' (304.80m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.022"" (0.56mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Flex, Pvc, Black, 1000Ft; Sleeving / Tubing Type Alpha Wire - 66F2635 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flex, Pvc, Black, 1000Ft; Sleeving / Tubing Type Alpha Wire
66F2635
Sleeving, Flex, Pvc, Black, 1000Ft; Sleeving / Tubing Type Alpha Wire 66F2635
SLEEVING, FLEX, PVC, BLACK, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:0.027"; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEX, PVC, BLACK, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:0.027"; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P10524BK001-1000-ND 66F2635
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flex, Pvc, Black, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details