Alpha Wire Protective Hoses, Solid Tubing, Sleeving P10522 CL005

Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.025"" (0.64mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.025"" (0.64mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P10522CL005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P10522CL005-ND
Protective Hoses, Solid Tubing, Sleeving P10522CL005-ND
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.025"" (0.64mm) 100' (30.48m)"

"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.025"" (0.64mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flex, Pvc, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire - 28B6220 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flex, Pvc, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
28B6220
Sleeving, Flex, Pvc, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire 28B6220
SLEEVING, FLEX, PVC, TRANSPARENT, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:0.032"; Length - Metric:30.5m; Length - Imperial:100ft; Length:100ft RoHS Compliant: Yes

SLEEVING, FLEX, PVC, TRANSPARENT, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:0.032"; Length - Metric:30.5m; Length - Imperial:100ft; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P10522CL005-ND 28B6220
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flex, Pvc, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details