Alpha Wire Cable and Cord Grips MPG29 NC080

Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated PG29 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated PG29 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - MPG29NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MPG29NC080-ND
Cable and Cord Grips MPG29NC080-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated PG29 Silver"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated PG29 Silver"

Buy Now Datasheet
Cable Gland, Pg29, Brass, 18-25Mm; Thread Size Imperial Alpha Wire - 60AC7208 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg29, Brass, 18-25Mm; Thread Size Imperial Alpha Wire
60AC7208
Cable Gland, Pg29, Brass, 18-25Mm; Thread Size Imperial Alpha Wire 60AC7208
CABLE GLAND, PG29, BRASS, 18-25MM; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG29, BRASS, 18-25MM; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number MPG29NC080-ND 60AC7208
Product Name Cable and Cord Grips Cable Gland, Pg29, Brass, 18-25Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805011 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.4724 inch (12 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details