Alpha Wire Cable Glands MPG21 NC080

Description
Alpha Wire MPG21 NC080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire MPG21 NC080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753766
Cable Glands 1753766
Alpha Wire MPG21 NC080 Cable Gland

Alpha Wire MPG21 NC080 Cable Gland

Supplier's Site
Cable and Cord Grips - MPG21NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MPG21NC080-ND
Cable and Cord Grips MPG21NC080-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass, Nickel Plated PG21 Silver"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass, Nickel Plated PG21 Silver"

Buy Now Datasheet
Cable Gland, Pg21, Brass, 13-18Mm; Thread Size Imperial Alpha Wire - 60AC7207 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg21, Brass, 13-18Mm; Thread Size Imperial Alpha Wire
60AC7207
Cable Gland, Pg21, Brass, 13-18Mm; Thread Size Imperial Alpha Wire 60AC7207
CABLE GLAND, PG21, BRASS, 13-18MM; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG21, BRASS, 13-18MM; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753766 MPG21NC080-ND 60AC7207
Product Name Cable Glands Cable and Cord Grips Cable Gland, Pg21, Brass, 13-18Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308950/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details