Alpha Wire FIT Wire Management, Cable Glands MPG16

Description
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.
Datasheet
Description
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIT Wire Management, Cable Glands - MPG16 - Alpha Wire
Elizabeth, NJ, United States
FIT Wire Management, Cable Glands
MPG16
FIT Wire Management, Cable Glands MPG16
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.

Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Sealing Glands
Product Number MPG16
Product Name FIT Wire Management, Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details