Alpha Wire Cable and Cord Grips MES16 NC080

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass, Nickel Plated M16x1.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass, Nickel Plated M16x1.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - MES16NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MES16NC080-ND
Cable and Cord Grips MES16NC080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass, Nickel Plated M16x1.5 Silver"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass, Nickel Plated M16x1.5 Silver"

Buy Now Datasheet
Cable Gland, M16X1.5, Brass, 5-10Mm; Thread Size Imperial Alpha Wire - 60AC7196 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M16X1.5, Brass, 5-10Mm; Thread Size Imperial Alpha Wire
60AC7196
Cable Gland, M16X1.5, Brass, 5-10Mm; Thread Size Imperial Alpha Wire 60AC7196
CABLE GLAND, M16X1.5, BRASS, 5-10MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

CABLE GLAND, M16X1.5, BRASS, 5-10MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number MES16NC080-ND 60AC7196
Product Name Cable and Cord Grips Cable Gland, M16X1.5, Brass, 5-10Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264021 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details