Alpha Wire Multi-Conductor & Paired Cables M9524010 BK001

Description
M9524010 BLACK 1000 FT
Request a Quote Datasheet
Description
M9524010 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M9524010 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M9524010 BK001
Multi-Conductor & Paired Cables M9524010 BK001
M9524010 BLACK 1000 FT

M9524010 BLACK 1000 FT

Buy Now
Multiple Conductor Cables - 216-M9524010BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-M9524010BK001-ND
Multiple Conductor Cables 216-M9524010BK001-ND
2 (1 Pair Twisted) Conductor Multi-Pair Cable Black 14 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Pair Cable Black 14 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Fort Worth, TX, USA
Cable, Overall Shielded; Stranded Tinned Copper; 1; 300 V; 14 AWG; 7/0.0242
70172414
Cable, Overall Shielded; Stranded Tinned Copper; 1; 300 V; 14 AWG; 7/0.0242 70172414
Voltage: 300 V Temperature: 105°C UL PLTC/ITC/CL3 Sunlight Resistant Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Voltage: 300 V
Temperature: 105°C
UL PLTC/ITC/CL3
Sunlight Resistant
Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC
Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Supplier's Site
Ae Tray Cable / 1000 Ft Alpha Wire - 89R8596 - Newark, An Avnet Company
Chicago, IL, United States
Ae Tray Cable / 1000 Ft Alpha Wire
89R8596
Ae Tray Cable / 1000 Ft Alpha Wire 89R8596
AE TRAY CABLE / 1000 FT

AE TRAY CABLE / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number M9524010 BK001 216-M9524010BK001-ND 70172414 89R8596
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Overall Shielded; Stranded Tinned Copper; 1; 300 V; 14 AWG; 7/0.0242 Ae Tray Cable / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details