Alpha Wire Cable, Instrumentation; 16 AWG; 1; 7.0192; Stranded bare copper; Color Code PVC M9506010 BK001

Description
16 AWG, Single Pair and Single Triad, Unshielded, Instrumentation Cable Voltage: 300 V Temperature: 105°C UL PLTC/ITC/CL3 Sunlight Resistant Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations
Description
16 AWG, Single Pair and Single Triad, Unshielded, Instrumentation Cable Voltage: 300 V Temperature: 105°C UL PLTC/ITC/CL3 Sunlight Resistant Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Suppliers

Company
Product
Description
Supplier Links
Cable, Instrumentation; 16 AWG; 1; 7.0192; Stranded bare copper; Color Code PVC - 70172410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Instrumentation; 16 AWG; 1; 7.0192; Stranded bare copper; Color Code PVC
70172410
Cable, Instrumentation; 16 AWG; 1; 7.0192; Stranded bare copper; Color Code PVC 70172410
16 AWG, Single Pair and Single Triad, Unshielded, Instrumentation Cable Voltage: 300 V Temperature: 105°C UL PLTC/ITC/CL3 Sunlight Resistant Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

16 AWG, Single Pair and Single Triad, Unshielded, Instrumentation Cable

  • Voltage: 300 V
  • Temperature: 105°C
  • UL PLTC/ITC/CL3
  • Sunlight Resistant
  • Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC
  • Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations
Supplier's Site
Ae Tray Cable / 1000 Ft Alpha Wire - 89R8585 - Newark, An Avnet Company
Chicago, IL, United States
Ae Tray Cable / 1000 Ft Alpha Wire
89R8585
Ae Tray Cable / 1000 Ft Alpha Wire 89R8585
AE TRAY CABLE / 1000 FT

AE TRAY CABLE / 1000 FT

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 70172410 89R8585
Product Name Cable, Instrumentation; 16 AWG; 1; 7.0192; Stranded bare copper; Color Code PVC Ae Tray Cable / 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details