Alpha Wire Multiple Conductor Cables - M5503 SL005 M5503 SL005

Description
Manufacturer: Alpha Wire Win Source Part Number: 785080-M5503 SL005 Operating Temperature Range: -20°C ~ 80°C Features: Drain Wire, Rip Cord Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 15 Ratings: UL Style 2343 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.357" (9.06mm) Shield Type: Foil, Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.063" (1.60mm) Shield Coverage: 100%, 70% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 785080-M5503 SL005 Operating Temperature Range: -20°C ~ 80°C Features: Drain Wire, Rip Cord Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 15 Ratings: UL Style 2343 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.357" (9.06mm) Shield Type: Foil, Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.063" (1.60mm) Shield Coverage: 100%, 70% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - M5503 SL005
785080-M5503 SL005
Multiple Conductor Cables - M5503 SL005 785080-M5503 SL005
Manufacturer: Alpha Wire Win Source Part Number: 785080-M5503 SL005 Operating Temperature Range: -20°C ~ 80°C Features: Drain Wire, Rip Cord Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 15 Ratings: UL Style 2343 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.357" (9.06mm) Shield Type: Foil, Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.063" (1.60mm) Shield Coverage: 100%, 70% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 785080-M5503 SL005
Operating Temperature Range: -20°C ~ 80°C
Features: Drain Wire, Rip Cord
Wire Gauge: 24 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300V
Number of Conductors: 15
Ratings: UL Style 2343
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.357" (9.06mm)
Shield Type: Foil, Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.063" (1.60mm)
Shield Coverage: 100%, 70%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 785080-M5503 SL005
Product Name Multiple Conductor Cables - M5503 SL005
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-6162-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers