Alpha Wire Multiple Conductor Cables - M5501 SL005 M5501 SL005

Description
Manufacturer: Alpha Wire Win Source Part Number: 785079-M5501 SL005 Operating Temperature Range: -20°C ~ 80°C Features: Drain Wire, Rip Cord Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 7 Ratings: UL Style 2343 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.288" (7.32mm) Shield Type: Foil, Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.063" (1.60mm) Shield Coverage: 100%, 70% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 785079-M5501 SL005 Operating Temperature Range: -20°C ~ 80°C Features: Drain Wire, Rip Cord Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 7 Ratings: UL Style 2343 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.288" (7.32mm) Shield Type: Foil, Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.063" (1.60mm) Shield Coverage: 100%, 70% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - M5501 SL005
785079-M5501 SL005
Multiple Conductor Cables - M5501 SL005 785079-M5501 SL005
Manufacturer: Alpha Wire Win Source Part Number: 785079-M5501 SL005 Operating Temperature Range: -20°C ~ 80°C Features: Drain Wire, Rip Cord Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 7 Ratings: UL Style 2343 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.288" (7.32mm) Shield Type: Foil, Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.063" (1.60mm) Shield Coverage: 100%, 70% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 785079-M5501 SL005
Operating Temperature Range: -20°C ~ 80°C
Features: Drain Wire, Rip Cord
Wire Gauge: 24 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300V
Number of Conductors: 7
Ratings: UL Style 2343
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.288" (7.32mm)
Shield Type: Foil, Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.063" (1.60mm)
Shield Coverage: 100%, 70%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 785079-M5501 SL005
Product Name Multiple Conductor Cables - M5501 SL005
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details