Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4771 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4771 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | M4771 SL005 | 89R7357 | ALPM4771-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Ae C&c / 100 Ft Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 3 Pair - Gray - 300V - 100ft - Alpha M4771 SL005 |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |