Alpha Wire Multiple Conductor Cables M4700 SL005

Description
15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M4700SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4700SL005-ND
Multiple Conductor Cables M4700SL005-ND
15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M4700 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4700 SL005
Multi-Conductor & Paired Cables M4700 SL005
M4700 SLATE 100 FT

M4700 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Shielded - 18 AWG 15 Conductor - Gray - 300V - 100ft - Alpha M4700 SL005 - ALPM4700-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Shielded - 18 AWG 15 Conductor - Gray - 300V - 100ft - Alpha M4700 SL005
ALPM4700-SL005
Alpha Essentials Multi-Conductor Cable - Shielded - 18 AWG 15 Conductor - Gray - 300V - 100ft - Alpha M4700 SL005 ALPM4700-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Shielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4700 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4700 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.436 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Shielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4700 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4700 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.436 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 100 Ft Alpha Wire - 89R7284 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R7284
Ae C&c / 100 Ft Alpha Wire 89R7284
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M4700SL005-ND M4700 SL005 ALPM4700-SL005 89R7284
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Shielded - 18 AWG 15 Conductor - Gray - 300V - 100ft - Alpha M4700 SL005 Ae C&c / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Shielded
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NZ600 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details