Alpha Wire Coaxial Cables M4213 BK002

Description
M4213 BLACK 500 FT
Request a Quote Datasheet
Description
M4213 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4213 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4213 BK002
Coaxial Cables M4213 BK002
M4213 BLACK 500 FT

M4213 BLACK 500 FT

Buy Now
Coaxial Cables (RF) - M4213BK002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4213BK002-ND
Coaxial Cables (RF) M4213BK002-ND
Coaxial Cable 20 AWG (0.48mm²) RG-58C 500.0' (152.40m) 50 Ohms

Coaxial Cable 20 AWG (0.48mm²) RG-58C 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - M4213 BK002 - ALPM4213-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - M4213 BK002
ALPM4213-BK002
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - M4213 BK002 ALPM4213-BK002
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, M4213 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4213 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, M4213 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4213 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
Ae Coax / 500 Ft Alpha Wire - 89R6913 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 500 Ft Alpha Wire
89R6913
Ae Coax / 500 Ft Alpha Wire 89R6913
AE COAX / 500 FT

AE COAX / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Computer Cables Multiconductor Cables Cable Assemblies
Product Number M4213 BK002 M4213BK002-ND ALPM4213-BK002 89R6913
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - M4213 BK002 Ae Coax / 500 Ft Alpha Wire
Product Category Cable
Cable Type Coaxial Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - RG223 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details