Alpha Wire Coaxial Cables (RF) M4213 BK001

Description
Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4213BK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4213BK001-ND
Coaxial Cables (RF) M4213BK001-ND
Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms

Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - M4213 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4213 BK001
Coaxial Cables M4213 BK001
M4213 BLACK 1000 FT

M4213 BLACK 1000 FT

Buy Now
Ae Coax / 1000 Ft Manhattan - 75M5975 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 1000 Ft Manhattan
75M5975
Ae Coax / 1000 Ft Manhattan 75M5975
AE COAX / 1000 FT

AE COAX / 1000 FT

Supplier's Site
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - M4213 BK001 - ALPM4213-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - M4213 BK001
ALPM4213-BK001
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - M4213 BK001 ALPM4213-BK001
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, M4213 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4213 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, M4213 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4213 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Computer Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4213BK001-ND M4213 BK001 75M5975 ALPM4213-BK001
Product Name Coaxial Cables (RF) Coaxial Cables Ae Coax / 1000 Ft Manhattan Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - M4213 BK001
Product Category Cable
Cable Type Coaxial Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data