Alpha Wire Multi-Conductor & Paired Cables M39074 SL005

Description
M39074 SLATE 100 FT
Request a Quote Datasheet
Description
M39074 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M39074 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M39074 SL005
Multi-Conductor & Paired Cables M39074 SL005
M39074 SLATE 100 FT

M39074 SLATE 100 FT

Buy Now
Multiple Conductor Cables - M39074SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M39074SL005-ND
Multiple Conductor Cables M39074SL005-ND
3 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 05R8837 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
05R8837
Unshielded Multiconductor Cable 3 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 05R8837
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M39074 SL005 M39074SL005-ND 05R8837
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details