Alpha Wire Multiple Conductor Cables M39073 SL002

Description
2 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M39073SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M39073SL002-ND
Multiple Conductor Cables M39073SL002-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M39073 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M39073 SL002
Multi-Conductor & Paired Cables M39073 SL002
M39073 SLATE 500 FT

M39073 SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 2 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 05R8834 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
05R8834
Unshielded Multiconductor Cable 2 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 05R8834
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number M39073SL002-ND M39073 SL002 05R8834
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 2 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
RF Cables And RF Cable Assemblies - RG223 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Connecting cable - KMYZ-2-24-M8-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Angled socket/straight plug 2-pin/3-pin Rectangular design/M8x1
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers