Alpha Wire Multi-Conductor & Paired Cables M39030 SL005

Description
M39030 SLATE 100 FT
Request a Quote Datasheet
Description
M39030 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M39030 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M39030 SL005
Multi-Conductor & Paired Cables M39030 SL005
M39030 SLATE 100 FT

M39030 SLATE 100 FT

Buy Now
Multiple Conductor Cables - M39030SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M39030SL005-ND
Multiple Conductor Cables M39030SL005-ND
9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 9 Conductor - Gray - 300V - 100ft - Alpha M39030 SL005 - ALPM39030-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 9 Conductor - Gray - 300V - 100ft - Alpha M39030 SL005
ALPM39030-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 9 Conductor - Gray - 300V - 100ft - Alpha M39030 SL005 ALPM39030-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M39030 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39030 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.228 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M39030 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39030 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.228 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shld Cable, 9Cond, 0.22Mm2, 30M; Cable Shielding Alpha Wire - 89R6246 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, 9Cond, 0.22Mm2, 30M; Cable Shielding Alpha Wire
89R6246
Shld Cable, 9Cond, 0.22Mm2, 30M; Cable Shielding Alpha Wire 89R6246
SHLD CABLE, 9COND, 0.22MM2, 30M; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

SHLD CABLE, 9COND, 0.22MM2, 30M; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number M39030 SL005 M39030SL005-ND ALPM39030-SL005 89R6246
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 9 Conductor - Gray - 300V - 100ft - Alpha M39030 SL005 Shld Cable, 9Cond, 0.22Mm2, 30M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details