Alpha Wire Single Conductor Cables (Hook - UpWire) - M3601 SL199 M3601 SL199

Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023806-M3601 SL199 Color: Grey Length: 914.4 m Voltage: 300 V Number of Conductors: 1 Insulation Material: PVC Insulation Diameter: 2.1844 mm Categories: Single Conductor Cables(Hook - UpWire) Alternative Parts (Cross-Reference): C2016A.12.10; M3635 SL199; C2015A.12.19; M3633-SL199; M1421 WH199; MC6A-1/0.6T2-VT-100M 3601-SL199; M3601SL199; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Gauge: 30 AWG Insulation Thickness: 406.4 µm
Request a Quote
Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023806-M3601 SL199 Color: Grey Length: 914.4 m Voltage: 300 V Number of Conductors: 1 Insulation Material: PVC Insulation Diameter: 2.1844 mm Categories: Single Conductor Cables(Hook - UpWire) Alternative Parts (Cross-Reference): C2016A.12.10; M3635 SL199; C2015A.12.19; M3633-SL199; M1421 WH199; MC6A-1/0.6T2-VT-100M 3601-SL199; M3601SL199; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Gauge: 30 AWG Insulation Thickness: 406.4 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook - UpWire) - M3601 SL199 - 1023806-M3601 SL199 - Win Source Electronics
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - M3601 SL199
1023806-M3601 SL199
Single Conductor Cables (Hook - UpWire) - M3601 SL199 1023806-M3601 SL199
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023806-M3601 SL199 Color: Grey Length: 914.4 m Voltage: 300 V Number of Conductors: 1 Insulation Material: PVC Insulation Diameter: 2.1844 mm Categories: Single Conductor Cables(Hook - UpWire) Alternative Parts (Cross-Reference): C2016A.12.10; M3635 SL199; C2015A.12.19; M3633-SL199; M1421 WH199; MC6A-1/0.6T2-VT-100M 3601-SL199; M3601SL199; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Gauge: 30 AWG Insulation Thickness: 406.4 µm

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023806-M3601 SL199
Color: Grey
Length: 914.4 m
Voltage: 300 V
Number of Conductors: 1
Insulation Material: PVC
Insulation Diameter: 2.1844 mm
Categories: Single Conductor Cables(Hook - UpWire)
Alternative Parts (Cross-Reference): C2016A.12.10; M3635 SL199; C2015A.12.19; M3633-SL199; M1421 WH199; MC6A-1/0.6T2-VT-100M3601-SL199; M3601SL199;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Gauge: 30 AWG
Insulation Thickness: 406.4 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1023806-M3601 SL199
Product Name Single Conductor Cables (Hook - UpWire) - M3601 SL199
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details