Alpha Wire Multi-Conductor & Paired Cables M3425 SL001

Description
M3425 SLATE 1000 FT
Request a Quote
Description
M3425 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M3425 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M3425 SL001
Multi-Conductor & Paired Cables M3425 SL001
M3425 SLATE 1000 FT

M3425 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 1000ft - Alpha M3425 SL001 - ALPM3425-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 1000ft - Alpha M3425 SL001
ALPM3425-SL001
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 1000ft - Alpha M3425 SL001 ALPM3425-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, M3425 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3425 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.338 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, M3425 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3425 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.338 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 89R5701 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R5701
Ae C&c / 1000 Ft Alpha Wire 89R5701
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M3425 SL001 ALPM3425-SL001 89R5701
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 1000ft - Alpha M3425 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 18.04 ft (55 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Connecting cable - 706-150/314-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details