Alpha Wire Multiple Conductor Cables M1254 WH001

Description
4 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1254WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1254WH001-ND
Multiple Conductor Cables M1254WH001-ND
4 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 05R8816 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
05R8816
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 05R8816
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number M1254WH001-ND 05R8816
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details