Alpha Wire Multiple Conductor Cables M1214 WH001

Description
4 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1214WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1214WH001-ND
Multiple Conductor Cables M1214WH001-ND
4 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 05R8796 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
05R8796
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 05R8796
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number M1214WH001-ND 05R8796
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 6FT Length - 3021082-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers