Alpha Wire Circular Cable Assemblies - LR04KW108 YL356 LR04KW108 YL356

Description
Manufacturer: Alpha Wire Win Source Part Number: 770901-LR04KW108 YL356 Color: Yellow Connector Type: Circular 04 pos Female, Right Angle to Male Length: 3.28' (1.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: LR04KW108 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 770901-LR04KW108 YL356 Color: Yellow Connector Type: Circular 04 pos Female, Right Angle to Male Length: 3.28' (1.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: LR04KW108 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - LR04KW108 YL356
770901-LR04KW108 YL356
Circular Cable Assemblies - LR04KW108 YL356 770901-LR04KW108 YL356
Manufacturer: Alpha Wire Win Source Part Number: 770901-LR04KW108 YL356 Color: Yellow Connector Type: Circular 04 pos Female, Right Angle to Male Length: 3.28' (1.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: LR04KW108 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 770901-LR04KW108 YL356
Color: Yellow
Connector Type: Circular 04 pos Female, Right Angle to Male
Length: 3.28' (1.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Family Name: LR04KW108
Categories: Cable Assemblies
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 448-LR04KW108 YL356 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-LR04KW108 YL356
Cable Assembly 448-LR04KW108 YL356
Cable Assembly 1m 18AWG Circular to Circular 4 POS M-F Each Product overview: LR04KW108 YL356 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-LR04KW108 YL356 can be used for catalog matching and distributor lookup.

Cable Assembly 1m 18AWG Circular to Circular 4 POS M-F Each Product overview: LR04KW108 YL356 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-LR04KW108 YL356 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 18AWG 4 Poles - LR04KW108 - Yellow - 1M (3.28ft) - ALPLR04KW108-YL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 18AWG 4 Poles - LR04KW108 - Yellow - 1M (3.28ft)
ALPLR04KW108-YL356
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 18AWG 4 Poles - LR04KW108 - Yellow - 1M (3.28ft) ALPLR04KW108-YL356
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number LR04KW108 YL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR04KW108 YL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRKW

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number LR04KW108 YL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR04KW108 YL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRKW

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 770901-LR04KW108 YL356 448-LR04KW108 YL356 ALPLR04KW108-YL356
Product Name Circular Cable Assemblies - LR04KW108 YL356 Cable Assembly OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 18AWG 4 Poles - LR04KW108 - Yellow - 1M (3.28ft)
Connector Type Circular 7/8 in Male / 7/8 in Female 90 deg
Gender Male-Female
Rated Temperature -15 to 90 C (5 to 194 F) -45 to 80 C (-49 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details