Alpha Wire Circular Cable Assemblies LR0400108 YL355

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - LR0400108YL355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
LR0400108YL355-ND
Circular Cable Assemblies LR0400108YL355-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 4 Poles - LR0400108 - Yellow - 0.6M (1.97ft) - ALPLR0400108-YL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 4 Poles - LR0400108 - Yellow - 0.6M (1.97ft)
ALPLR0400108-YL355
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 4 Poles - LR0400108 - Yellow - 0.6M (1.97ft) ALPLR0400108-YL355
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number LR0400108 YL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0400108 YL355 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1531785 Phoenix Contact 1531798 Phoenix Contact 1531808 Lumberg RS

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number LR0400108 YL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0400108 YL355 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1531785 Phoenix Contact 1531798 Phoenix Contact 1531808 Lumberg RS

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - LR0400108 YL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
LR0400108 YL355
Cable Assemblies - Circular Cable Assemblies LR0400108 YL355
CBL CIRC 4POS MALE TO WIRE 1.97'

CBL CIRC 4POS MALE TO WIRE 1.97'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number LR0400108YL355-ND ALPLR0400108-YL355 LR0400108 YL355
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 4 Poles - LR0400108 - Yellow - 0.6M (1.97ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details