Alpha Wire Circular Cable Assemblies LR0300113 YL355

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - LR0300113YL355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
LR0300113YL355-ND
Circular Cable Assemblies LR0300113YL355-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
Ac Cords / 0.6 M Alpha Wire - 97AC7767 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cords / 0.6 M Alpha Wire
97AC7767
Ac Cords / 0.6 M Alpha Wire 97AC7767
AC CORDS / 0.6 M

AC CORDS / 0.6 M

Supplier's Site
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 16AWG 3 Poles - LR0300113 - Yellow - 0.6M (1.97ft) - ALPLR0300113-YL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 16AWG 3 Poles - LR0300113 - Yellow - 0.6M (1.97ft)
ALPLR0300113-YL355
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 16AWG 3 Poles - LR0300113 - Yellow - 0.6M (1.97ft) ALPLR0300113-YL355
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number LR0300113 YL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0300113 YL355 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RS

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number LR0300113 YL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0300113 YL355 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RS

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - LR0300113 YL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
LR0300113 YL355
Cable Assemblies - Circular Cable Assemblies LR0300113 YL355
CBL CIRC 3POS MALE TO WIRE 1.97'

CBL CIRC 3POS MALE TO WIRE 1.97'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number LR0300113YL355-ND 97AC7767 ALPLR0300113-YL355 LR0300113 YL355
Product Name Circular Cable Assemblies Ac Cords / 0.6 M Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 16AWG 3 Poles - LR0300113 - Yellow - 0.6M (1.97ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details