Alpha Wire Cables, Wires Management Accessories - HUKIT20 NC032 HUKIT20 NC032

Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985653-HUKIT20 NC032 Packaging: Bulk Color: White Voltage Rating: 300 V Current Rating: 8 A Length: 30.48 m Approvals: CSA, UL Mounting: SMD (SMT) Insulation Material: PVC Weight: 453.59237 g Conductor Material: Copper Categories: Cables, Wires Management Accessories Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Wire/Cable Type: Hook-Up Wire/Cable Gauge: 22 AWG Flammability Rating: UL VW-1
Request a Quote
Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985653-HUKIT20 NC032 Packaging: Bulk Color: White Voltage Rating: 300 V Current Rating: 8 A Length: 30.48 m Approvals: CSA, UL Mounting: SMD (SMT) Insulation Material: PVC Weight: 453.59237 g Conductor Material: Copper Categories: Cables, Wires Management Accessories Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Wire/Cable Type: Hook-Up Wire/Cable Gauge: 22 AWG Flammability Rating: UL VW-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Management Accessories - HUKIT20 NC032 - 985653-HUKIT20 NC032 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - HUKIT20 NC032
985653-HUKIT20 NC032
Cables, Wires Management Accessories - HUKIT20 NC032 985653-HUKIT20 NC032
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985653-HUKIT20 NC032 Packaging: Bulk Color: White Voltage Rating: 300 V Current Rating: 8 A Length: 30.48 m Approvals: CSA, UL Mounting: SMD (SMT) Insulation Material: PVC Weight: 453.59237 g Conductor Material: Copper Categories: Cables, Wires Management Accessories Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Wire/Cable Type: Hook-Up Wire/Cable Gauge: 22 AWG Flammability Rating: UL VW-1

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985653-HUKIT20 NC032
Packaging: Bulk
Color: White
Voltage Rating: 300 V
Current Rating: 8 A
Length: 30.48 m
Approvals: CSA, UL
Mounting: SMD (SMT)
Insulation Material: PVC
Weight: 453.59237 g
Conductor Material: Copper
Categories: Cables, Wires Management Accessories
Case / Package: 100
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 1 kV
REACH SVHC: No SVHC
Wire/Cable Type: Hook-Up
Wire/Cable Gauge: 22 AWG
Flammability Rating: UL VW-1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 985653-HUKIT20 NC032
Product Name Cables, Wires Management Accessories - HUKIT20 NC032
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers