Alpha Wire Circular Cable Assemblies GW0400101 SL358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - GW0400101SL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
GW0400101SL358-ND
Circular Cable Assemblies GW0400101SL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assembly - 448-GW0400101 SL358 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-GW0400101 SL358
Cable Assembly 448-GW0400101 SL358
Cable Assembly 5m 22AWG M8 Circular 4 POS F Each Product overview: GW0400101 SL358 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-GW0400101 SL358 can be used for catalog matching and distributor lookup.

Cable Assembly 5m 22AWG M8 Circular 4 POS F Each Product overview: GW0400101 SL358 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-GW0400101 SL358 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1229267-GW0400101 SL358
Cable Assemblies - Circular Cable Assemblies 1229267-GW0400101 SL358
Win Source Part Number: 1229267-GW0400101 SL358 Category: Cable Assemblies>Circular Cable Assemblies Color: Slate Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 16.40' (5.00m) Cable Type: Round Usage: Industrial Environments Standard Package: 1 Alternative Parts (Cross-Reference): GW0400101-SL358; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Alpha Wire Other Names: GW0400101 SL358-ND,GW0400101SL 358 Base Product Number: GW0400101 Product Status: Obsolete 1st Connector Type: Plug, Right Angle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)

Win Source Part Number: 1229267-GW0400101 SL358
Category: Cable Assemblies>Circular Cable Assemblies
Color: Slate
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 16.40' (5.00m)
Cable Type: Round
Usage: Industrial Environments
Standard Package: 1
Alternative Parts (Cross-Reference): GW0400101-SL358;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Alpha Wire
Other Names: GW0400101 SL358-ND,GW0400101SL358
Base Product Number: GW0400101
Product Status: Obsolete
1st Connector Type: Plug, Right Angle
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M8
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyurethane (PUR)

Buy Now Datasheet
Sensor Cord, 4P, M8 Rcpt-Free End, 5M; Connector Type A Alpha Wire - 01AC2965 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-Free End, 5M; Connector Type A Alpha Wire
01AC2965
Sensor Cord, 4P, M8 Rcpt-Free End, 5M; Connector Type A Alpha Wire 01AC2965
SENSOR CORD, 4P, M8 RCPT-FREE END, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-FREE END, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - GW0400101 SL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
GW0400101 SL358
Cable Assemblies - Circular Cable Assemblies GW0400101 SL358
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number GW0400101SL358-ND 448-GW0400101 SL358 1229267-GW0400101 SL358 01AC2965 GW0400101 SL358
Product Name Circular Cable Assemblies Cable Assembly Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P, M8 Rcpt-Free End, 5M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers