Cable Assembly 49.2' (15.00m)
CBL CIRC 3POS FEM TO WIRE 49.2'
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number GW0300100 SL400. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GW0300100 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697603 Lumberg RKMWV
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | GW0300100SL400-ND | GW0300100 SL400 | ALPGW0300100-SL400 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female 90° to Cut End - 22AWG 3 Poles - GW0300100 - Slate - 15M (49.2ft) |
| Cable Length | 49.2 ft (150 dm) | 49.2 ft (150 dm) | 49.21 ft (150 dm) |