Alpha Wire Sleeving, Polyester Braid; Non-fraying;Size 3/4", 100 ft.; Black; UL VW-1 GRP120NF3/4 BK005

Description
Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife
Description
Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Polyester Braid; Non-fraying;Size 3/4
Fort Worth, TX, USA
Sleeving, Polyester Braid; Non-fraying;Size 3/4", 100 ft.; Black; UL VW-1
70139269
Sleeving, Polyester Braid; Non-fraying;Size 3/4", 100 ft.; Black; UL VW-1 70139269
Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife

Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test.
Choose GRP NF For

  • Non-Fraying Cuts without a Hot Knife
  • Frequent Expansion at Scissor Cut Ends without Fraying
  • Lightweight, Flexible Routing
  • Use with Automatic Cutting Machines
  • Use with XTRA
  • GUARD™ Flexible Cables GRP NF Applications
  • Protection of Wire, Cable and Hoses
  • Wire Bundling and Harnessing
  • Wire Splices
  • Field Installation without Hot Knife
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139269
Product Name Sleeving, Polyester Braid; Non-fraying;Size 3/4", 100 ft.; Black; UL VW-1
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details