Sleeve X 25.00' (7.62m) Black
SLEEVING, EXPANDABLE BRAIDED, 44.45MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:7.62m; Length - Imperial:25ft; Colour:BlackRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | G18013/4BK008-ND | 90R8731 |
| Product Name | Spiral Wrap, Expandable Sleeving | Sleeving, Expandable Braided, 44.45Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Spiral Wrap | Mesh / Braided Sleeving; Shrink Tubing |