Alpha Wire Spiral Wrap, Expandable Sleeving G1801/2 BK003

Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet
Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1801/2BK003-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1801/2BK003-ND
Spiral Wrap, Expandable Sleeving G1801/2BK003-ND
Sleeve X 250' (76.20m) Black

Sleeve X 250' (76.20m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 12.7Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 90R8724 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 12.7Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
90R8724
Sleeving, Expandable Braided, 12.7Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 90R8724
SLEEVING, EXPANDABLE BRAIDED, 12.7MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:76.2m; Length - Imperial:250ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 12.7MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:76.2m; Length - Imperial:250ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1801/2BK003-ND 90R8724
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 12.7Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/4-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details