Alpha Wire Spiral Wrap, Expandable Sleeving G17013/4 BK007

Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G17013/4BK007-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G17013/4BK007-ND
Spiral Wrap, Expandable Sleeving G17013/4BK007-ND
Sleeve X 50.00' (15.24m) Black

Sleeve X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 44.45Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8721 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 44.45Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8721
Sleeving, Expandable Braided, 44.45Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8721
SLEEVING, EXPANDABLE BRAIDED, 44.45MM, BLACK, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenyle ne Sulfide; Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:63.5mm; Length - Imperial:2.5" RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 44.45MM, BLACK, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenylene Sulfide; Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:63.5mm; Length - Imperial:2.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G17013/4BK007-ND 90R8721
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 44.45Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyphenylene Sulfide (PPS), Halogen Free Polyphenylene Sulfide
Operating Temperature -70 to 200 C (-94 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details