Alpha Wire Spiral Wrap, Expandable Sleeving G17013/4 BK003

Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet
Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G17013/4BK003-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G17013/4BK003-ND
Spiral Wrap, Expandable Sleeving G17013/4BK003-ND
Sleeve X 250' (76.20m) Black

Sleeve X 250' (76.20m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 44.45Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 90R8720 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 44.45Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
90R8720
Sleeving, Expandable Braided, 44.45Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 90R8720
SLEEVING, EXPANDABLE BRAIDED, 44.45MM, BLACK, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenyle ne Sulfide; Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 44.45MM, BLACK, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenylene Sulfide; Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G17013/4BK003-ND 90R8720
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 44.45Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyphenylene Sulfide (PPS), Halogen Free Polyphenylene Sulfide
Operating Temperature -70 to 200 C (-94 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-8 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details