Alpha Wire Spiral Wrap, Expandable Sleeving G1701/4 BK002

Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1701/4BK002-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1701/4BK002-ND
Spiral Wrap, Expandable Sleeving G1701/4BK002-ND
Sleeve X 500' (152.40m) Black

Sleeve X 500' (152.40m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 6.35Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire - 90R8715 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 6.35Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
90R8715
Sleeving, Expandable Braided, 6.35Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire 90R8715
SLEEVING, EXPANDABLE BRAIDED, 6.35MM, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenyle ne Sulfide; Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 6.35MM, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenylene Sulfide; Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1701/4BK002-ND 90R8715
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 6.35Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyphenylene Sulfide (PPS), Halogen Free Polyphenylene Sulfide
Operating Temperature -70 to 200 C (-94 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 3.03 in. Fits Hose Banding Coil For TDH Drop and Transfer Hose|Master File - BCCF3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0838016010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details