Alpha Wire Spiral Wrap, Expandable Sleeving G1601/4 BK007

Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG1601/4BK-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG1601/4BK-50-ND
Spiral Wrap, Expandable Sleeving AG1601/4BK-50-ND
Sleeve X 50.00' (15.24m) Black

Sleeve X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 6.35Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8703 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 6.35Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8703
Sleeving, Expandable Braided, 6.35Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8703
SLEEVING, EXPANDABLE BRAIDED, 6.35MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Black RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 6.35MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG1601/4BK-50-ND 90R8703
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 6.35Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Heat Shrink Boots - 036259N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Sleeves - 1789504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details